EN
  • EN
  • DE

XBS104S13R

Part No XBS104S13R
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Schottky Barrier Diode, 1A, 40V Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281430-XBS104S13R
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XBS104S13R CAD Model

Description

The XBS104S13R is a synchronous rectifying DC-DC converter IC manufactured by Torex Semiconductor Ltd. It is designed for applications requiring high efficiency and low voltage operation. This converter integrates a synchronous rectification system that enhances efficiency by reducing power loss. It is suitable for use in portable devices and other battery-powered applications.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices to efficiently convert voltage.
  • Wearable Technology: Employed in smartwatches, fitness trackers, and other wearable devices to maximize battery life.
  • Power Management Systems: Integrated into power management circuits for voltage regulation and conversion.
  • Battery-Powered IoT Devices: Used in IoT devices such as sensors and trackers that require efficient power utilization.

Features:

  • Synchronous Rectification: Enhances efficiency by reducing power loss.
  • Low Voltage Operation: Designed for low voltage input and output operation.
  • High Efficiency: Provides high efficiency in voltage conversion.
  • Small Package: Available in a compact package for space-constrained applications.
  • Adjustable Output Voltage: Allows for setting the output voltage using external components.
  • Built-in Protection Circuits: Includes overcurrent protection, short-circuit protection, and overtemperature protection.

Benefits:

  • Improved Efficiency: Synchronous rectification reduces power dissipation, resulting in higher energy efficiency.
  • Extended Battery Life: Higher efficiency contributes to longer battery life in portable devices.
  • Compact Design: Small package size enables integration in space-constrained applications.
  • Reliable Operation: Built-in protection circuits ensure reliable operation under various conditions.

Technical Specifications:

The XBS104S13R operates with an input voltage range of 2.0V to 6.0V. The output voltage can be adjusted using external resistors. The switching frequency is typically in the MHz range. The quiescent current is typically a few microamps. The device is available in a small package and is designed to operate over a specified temperature range. The exact specifications will vary depending on the configuration and should be verified with the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1063 $57.9335
1,335+ $0.0866 $115.6110
2,055+ $0.0843 $173.2365
2,820+ $0.0820 $231.2400
3,680+ $0.0785 $288.8800
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess