The Torex Semiconductor Ltd XBP1012 is a highly integrated battery protection IC designed for single-cell lithium-ion/lithium polymer battery packs. It provides essential safety functions to prevent overcharge, over-discharge, and overcurrent conditions, ensuring the longevity and safety of the battery and the powered device. Its small size and low power consumption make it ideal for portable devices.
Applications:
- Smartphones
- Tablets
- Wearable devices (smartwatches, fitness trackers)
- Portable media players
- Bluetooth headsets
- Power banks
- IoT devices
Features:
- Overcharge protection: Accurately monitors the battery voltage and disconnects the charging circuit when the voltage exceeds a preset threshold, preventing damage from overcharging.
- Over-discharge protection: Prevents the battery voltage from dropping below a safe level, which can cause irreversible damage and shorten battery life.
- Overcurrent protection: Limits the discharge current to a safe level, protecting the battery and the connected device from excessive current draw. This feature often includes short-circuit protection.
- Low quiescent current: Minimizes power consumption when the device is in standby or idle mode, extending battery life.
- Small package size: Allows for integration into space-constrained portable devices.
- High accuracy detection voltage: Accurate voltage detection ensures reliable protection.
- Automatic recovery function: Automatically recovers from overcharge, over-discharge, and overcurrent conditions once the fault is removed.
Benefits:
- Enhanced battery safety: Prevents battery damage and reduces the risk of fire or explosion due to overcharge, over-discharge, or overcurrent conditions.
- Extended battery life: Protects the battery from irreversible damage caused by deep discharge or excessive charging, prolonging its usable lifespan.
- Improved device reliability: Prevents damage to the connected device due to battery faults.
- Reduced design complexity: Integrates multiple protection functions into a single IC, simplifying circuit design and reducing board space.
- Minimized power consumption: Low quiescent current contributes to longer battery runtime in portable devices.
Additional Details:
The XBP1012 typically includes features like a built-in hysteresis to prevent chattering around the protection thresholds. The overcharge, over-discharge, and overcurrent protection thresholds are precisely set to match the characteristics of lithium-ion batteries. The operating temperature range is usually specified for industrial applications. Detailed electrical characteristics, pinout diagrams, and application examples are available in the product datasheet.