EN
  • EN
  • DE

TK11237BMCL

Part No TK11237BMCL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description VOLTAGE REGULATOR WITH ON/OFF SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1267667-TK11237BMCL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11237BMCL CAD Model

Description

The TK11237BMCL is a highly integrated DC-DC step-down (buck) converter IC manufactured by Toko America Inc. It's designed for use in various portable and battery-powered applications requiring efficient voltage regulation.

Applications:

  • Portable media players
  • Digital cameras
  • Smartphones and mobile devices
  • Handheld gaming consoles
  • Point-of-sale (POS) terminals

Features:

  • High efficiency: Ensures minimal power loss, extending battery life.
  • Low quiescent current: Reduces power consumption in standby mode.
  • Integrated synchronous rectifier: Eliminates the need for an external Schottky diode, simplifying the design and improving efficiency.
  • Adjustable output voltage: Provides flexibility to meet different application requirements.
  • Overcurrent protection: Protects the device and the load from damage due to excessive current.
  • Short-circuit protection: Shuts down the converter in case of a short circuit, preventing further damage.
  • Thermal shutdown: Protects the device from overheating.
  • Small package: Allows for compact designs.

Benefits:

  • Extended battery life: High efficiency and low quiescent current contribute to longer run times for battery-powered devices.
  • Simplified design: Integrated features reduce the number of external components required.
  • Increased reliability: Built-in protection features enhance the robustness of the system.
  • Compact solution: Small package size enables smaller and more portable products.
  • Cost-effective: Integrated features and reduced component count can lower overall system cost.

The TK11237BMCL typically operates with an input voltage range suitable for single-cell lithium-ion batteries. The switching frequency is designed to optimize efficiency while minimizing external component size. Detailed specifications include maximum input voltage, continuous output current, switching frequency, and operating temperature range. Refer to the datasheet for precise values.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess