EN
  • EN
  • DE

MB9AF104NAPMC-G-UNE1

Part No MB9AF104NAPMC-G-UNE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984410-MB9AF104NAPMC-G-UNE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF104NAPMC-G-UNE1 CAD Model

Description

The MB9AF104NAPMC-G-UNE1 is a microcontroller from Cypress Semiconductor Corp, part of the FM3 family. This microcontroller offers a balance between performance and power consumption, suitable for a range of embedded applications. It is built around an ARM Cortex-M3 core, providing a robust instruction set and efficient operation.

Applications:

  • Motor Control: Used in controlling various types of motors, from BLDC to stepper motors.
  • Industrial Automation: Implemented in industrial control systems, PLCs, and sensor networks.
  • Consumer Electronics: Integrated into devices such as power tools, home appliances, and gaming peripherals.
  • Automotive Applications: Utilized in body control modules and other automotive systems.

Features:

  • ARM Cortex-M3 Core: Offers a high-performance processing capability with a wide range of instructions.
  • Flash Memory: Provides on-chip flash memory for storing program code and data.
  • SRAM: Includes static RAM for fast data access during program execution.
  • Timers: Equipped with multiple timers for precise timing control and PWM generation.
  • Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • ADC: Integrated analog-to-digital converter for interfacing with analog sensors.
  • CAN Interface: Includes a CAN interface for automotive and industrial communication.

Benefits:

  • High Performance: Delivers sufficient processing power for complex embedded tasks.
  • Versatile Communication: Offers a wide range of communication interfaces for connecting to various devices.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Robust Design: Suitable for use in harsh industrial and automotive environments.

Additional Details:

The MB9AF104NAPMC-G-UNE1 typically operates within a voltage range of 2.7V to 5.5V. It is available in a variety of packages, including LQFP and QFN. The operating temperature range is usually -40°C to +85°C or higher, depending on the specific grade. Refer to the official Cypress Semiconductor datasheet for detailed specifications, including memory sizes, clock speeds, and peripheral details.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess