EN
  • EN
  • DE

LM122H/883C

Part No LM122H/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description IC precision timer metal can
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069799-LM122H/883C
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM122H/883C CAD Model

Description

The LM122H/883C is a precision operational amplifier, specifically a precision timer, manufactured by National Semiconductor (now Texas Instruments). The '/883C' suffix indicates that this part is manufactured and tested to meet stringent military temperature range specifications (typically -55°C to +125°C), making it suitable for demanding applications. The LM122 is designed for accurate time delays and oscillations. The 'H' likely indicates the package type.

Applications:

  • Precision Timers: Used in applications requiring accurate and repeatable time delays.
  • Oscillators: Suitable for generating stable and precise oscillations.
  • Pulse Width Modulation (PWM) Circuits: Employed in PWM circuits for controlling signal duty cycles.
  • Frequency Dividers: Can be used to divide input frequencies by a specific factor.
  • Military and Aerospace Applications: Due to the /883C qualification, it is suitable for use in military and aerospace systems.

Features:

  • Precision Timing: Designed for accurate and repeatable time delays.
  • Wide Supply Voltage Range: Can operate with a wide range of supply voltages.
  • Adjustable Time Delay: Time delay can be adjusted using external components.
  • High Output Drive Capability: Can drive a variety of loads.
  • Military Temperature Range: Operates reliably over a wide temperature range (-55°C to +125°C).
  • MIL-STD-883 Compliance: Meets stringent military specifications for high reliability.

Benefits:

  • Accurate Timing: Ensures precise and repeatable time delays.
  • Versatility: Can be used in a wide range of timing and oscillator applications.
  • Reliability: Military temperature range and MIL-STD-883 compliance guarantee high reliability.

Technical Specifications:

The LM122H/883C features adjustable time delays and operates over a wide supply voltage range. The /883C version undergoes extensive testing to ensure compliance with MIL-STD-883 specifications, including temperature cycling, burn-in, and other environmental tests. Consult the specific datasheet from Texas Instruments for detailed electrical characteristics, timing diagrams, and performance specifications.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0382
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0772
Lowpower
Lowest to $0.0643

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess