EN
  • EN
  • DE

IS25LP128-JMLA3-TR

Part No IS25LP128-JMLA3-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028141-IS25LP128-JMLA3-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LP128-JMLA3-TR CAD Model

Description

The IS25LP128-JMLA3-TR is a 128Mbit Serial Flash Memory device manufactured by ISSI (Integrated Silicon Solution Inc.). This memory is designed for systems requiring high density, low power, and serial interface capabilities. It's commonly used for storing firmware, configuration data, and code in a variety of embedded systems.

Applications

  • Embedded Systems: Stores firmware and configuration data for embedded devices such as microcontrollers and processors.
  • Networking Equipment: Used in routers, switches, and other networking devices to store boot code and configuration settings.
  • Consumer Electronics: Found in products like set-top boxes, digital TVs, and gaming consoles to store system software.
  • Industrial Control Systems: Provides non-volatile memory for industrial controllers and data logging systems.
  • IoT Devices: Stores code and data for IoT devices requiring reliable and compact storage solutions.

Features

  • 128Mbit Density: Offers a high storage capacity of 128Mbits (16MBytes).
  • Serial Interface: Uses a Serial Peripheral Interface (SPI) for simple and efficient communication with host devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Page Program: Supports page program operations for fast and efficient data writing.
  • Sector Erase: Features sector erase functionality, allowing for selective data erasure.

Benefits

  • High Capacity Storage: Provides ample storage for firmware, code, and configuration data.
  • Simplified Integration: Serial interface simplifies integration with microcontrollers and other host devices.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Fast Data Access: Enables quick data access for improved system performance.
  • Reliable Data Storage: Offers reliable non-volatile storage for critical data.

Additional Details

The IS25LP128-JMLA3-TR operates at a voltage range of 2.7V to 3.6V and supports SPI modes 0 and 3. It features a fast clock rate, enabling high-speed data transfers. The device is available in an 8-pin SOIC package, making it easy to mount on circuit boards. It also includes advanced security features to protect stored data from unauthorized access. The IS25LP128 is designed for high endurance, offering a large number of program/erase cycles. This flash memory is a reliable and efficient solution for embedded systems requiring non-volatile storage.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess