Products specifications Report Issue?

Win Source Part Number 1179555-RJC097P-102K
Categories Custom Parts
Manufacturer Tocos
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJC097P-102K CAD Model

Description

It has limited supply and demand status and is a custom part. It has alternative parts cross-reference of RJC097P102-K and RJC097P102K.

You May Also Be Interested in

NXP / Nexperia
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for PCD8584T
Qorvo US Inc.
RF Switch, SPST, DC to 25 GHz, 1.8 dB IL, 45 dB Isolation, 21 dBm Pwr Rating, QFN 3x3mm, GaAs, Absorptive
Need more? Email Us
ECAD model for RFSW2044
Renesas Electronics America
The SH7268, SH7269 are high-performance microcontrollers incorporating 266MHz SH2A-FPU cores and have a built-in...
Need more? Email Us
ECAD model for R5S72681RP266FP#VZ
Rochester Electronics
Need more? Email Us
ECAD model for OP07AJ8/883
NXP / Nexperia
Proximity Sensor Capacitive MOSFET 3V to 9V 16-Pin TSSOP T/R
Need more? Email Us
ECAD model for PCA8886TS/Q900/1,118
Intel
Need more? Email Us
ECAD model for QG80333M800
Texas Instruments
Need more? Email Us
ECAD model for PT4206A
Flex Power Modules
DC DC CONVERTER 15V 50W / Isolated Module DC DC Converter 1 Output 15V 3.3A 36V - 75V Input
Need more? Email Us
ECAD model for PKU4515PI
ICT
Need more? Email Us
ECAD model for PEEL20CG10AP25

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention