EN
  • EN
  • DE

R5S72681RP266FP#VZ

Part No R5S72681RP266FP#VZ
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description The SH7268, SH7269 are high-performance microcontrollers incorporating 266MHz SH2A-FPU cores and have a built-in...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232535-R5S72681RP266FP#VZ
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5S72681RP266FP#VZ CAD Model

Description

The R5S72681RP266FP#VZ is a high-performance system-on-chip (SoC) from Renesas Electronics America, part of the RZ/A1 series. It's designed for applications requiring a balance of high processing power, low power consumption, and extensive connectivity. This SoC integrates an ARM Cortex-A9 core along with a variety of peripherals, making it suitable for embedded systems, industrial automation, and human-machine interfaces (HMIs).

Applications

  • Human-Machine Interfaces (HMIs): Used in industrial control panels and interactive displays.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs) and robotic control systems.
  • Embedded Systems: Integrated into devices requiring real-time processing and connectivity.
  • Point-of-Sale (POS) Terminals: Used in retail and payment processing systems.

Features

  • ARM Cortex-A9 Core: Provides high processing performance for demanding applications.
  • Integrated LCD Controller: Supports various display resolutions and interfaces.
  • Extensive Connectivity: Includes Ethernet, USB, and serial communication interfaces.
  • On-Chip Memory: Incorporates internal RAM for efficient data processing.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • High Performance: Enables complex algorithms and real-time processing.
  • Versatile Connectivity: Supports a wide range of peripherals and communication protocols.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Energy Efficiency: Minimizes power consumption for portable and embedded applications.
  • Simplified Development: Supported by comprehensive software development tools and resources.

Additional Details

The R5S72681RP266FP#VZ typically operates at a clock frequency of 266 MHz. The integrated LCD controller supports various display technologies, including TFT and STN LCDs. The SoC includes a variety of peripherals such as UART, SPI, I2C, and CAN interfaces. It's designed to work with external memory devices like SDRAM and Flash memory. The device is typically available in a fine pitch BGA (Ball Grid Array) package. The Renesas e2 studio IDE provides a comprehensive development environment for programming and debugging applications for the R5S72681RP266FP#VZ.

You May Also Be Interested in

PLX
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess