Products specifications Report Issue?

Win Source Part Number 1230173-PT4206A
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4206A CAD Model

Description

The PT4206A is a high-performance power module from Texas Instruments, renowned for its efficiency and reliability in a variety of applications. This advanced power solution is designed to meet the rigorous demands of modern electronic devices, providing a stable and efficient power supply.

Key Features

  • Input Voltage Range: The PT4206A operates over a broad input voltage range, making it versatile for various power systems.
  • Output Voltage: It provides a stable and adjustable output voltage, ensuring compatibility with a wide array of devices and applications.
  • High Efficiency: With its high conversion efficiency, the PT4206A minimizes power loss and heat generation, thereby improving the overall system performance.
  • Compact Design: The module comes in a compact package, which is ideal for space-constrained applications while still providing robust power delivery.
  • Thermal Management: The PT4206A includes features for excellent thermal performance, ensuring reliable operation even under high load conditions.
  • Protection Features: It incorporates multiple protection mechanisms, such as over-current, over-temperature, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The PT4206A is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • Portable and battery-powered devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The PT4206A is backed by extensive testing and validation to meet stringent industry standards. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can implement the PT4206A with confidence in their projects.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
ECAD model for RA07N4452M-101
Flex Power Modules
Module DC-DC 1-OUT 12V 33A 396 6-Pin Quarter-Brick Tray
Need more? Email Us
ECAD model for PKM4304PIHSLC
Texas Instruments
DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Need more? Email Us
ECAD model for PTMA402050A3AD
Pioneer
Need more? Email Us
ECAD model for PM4007A
Qorvo US Inc.
RF Switch, SPST, DC to 25 GHz, 1.8 dB IL, 45 dB Isolation, 21 dBm Pwr Rating, QFN 3x3mm, GaAs, Absorptive
Need more? Email Us
ECAD model for RFSW2044
ICT
Programmable Electrically Erasable Logic Array
Need more? Email Us
ECAD model for PA7024P
Flex Power Modules
DC DC CONVERTER 15V 50W / Isolated Module DC DC Converter 1 Output 15V 3.3A 36V - 75V Input
Need more? Email Us
ECAD model for PKU4515PI
Renesas Electronics America
Need more? Email Us
ECAD model for R8A27102BG#U0
Radiall USA, Inc.
SPDT Ramses SMA 3GHz Latching Indicators 12Vdc TTL Diodes Pins Terminals
Need more? Email Us
ECAD model for R570342100

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention