EN
  • EN
  • DE

TVR10621

Part No TVR10621
Manufacturer TKS
Catalog HOT - SALES and EOL Components (T)
Description ZINC OXIDE VARISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TKS
Win Source Part Number 383572-TVR10621
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVR10621 CAD Model

Description

The TVR10621 is a varistor manufactured by TKS. Varistors, also known as voltage-dependent resistors (VDRs), are electronic components used to protect circuits from voltage surges and transient events. When the voltage across the varistor exceeds a certain threshold, its resistance rapidly decreases, diverting the excess current away from sensitive components.

Applications

  • Power Supplies: Protecting power supplies from voltage spikes and surges.
  • Consumer Electronics: Safeguarding televisions, audio equipment, and other household appliances.
  • Industrial Equipment: Providing overvoltage protection for machinery and control systems.
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Automotive Electronics: Protecting electronic control units (ECUs) and other automotive systems from voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Quickly reacts to voltage transients, providing immediate protection.
  • Wide Operating Voltage Range: Suitable for a variety of voltage levels.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overvoltage events.
  • Improved Product Reliability: Increases the lifespan of electronic devices by protecting them from voltage surges.
  • Reduced Downtime: Minimizes equipment failures caused by voltage transients.
  • Cost-Effective Solution: Provides a reliable and affordable means of protecting electronic circuits.
  • Simplified Design: Easy to integrate into existing circuit designs.

The TVR10621 varistor is typically made from metal oxide semiconductor materials. For detailed specifications, such as clamping voltage, maximum surge current, capacitance, and operating temperature range, it is crucial to consult the manufacturer's datasheet. Selecting a varistor with the appropriate voltage and surge current ratings is essential for ensuring effective circuit protection. Appropriate derating should also be considered based on the specific application and operating conditions. The proper selection and application of a varistor, like the TVR10621, significantly contributes to the overall robustness and longevity of electronic systems in various environments.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess