Products specifications Report Issue?

Mount Screw
RoHS Non-Compliant
Win Source Part Number 1097726-HTGZ1
Categories OEM Parts(F-I)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HTGZ1 CAD Model

Description

The HTGZ1 electronic component is manufactured by Thomas & Betts. This component is at a shortage supply and demand status, and its mount type is screw. Unfortunately, there is not much information available on this product's specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 84POS 2.54MM / Connector Header Through Hole 84 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-128-28-T-T
Renesas Electronics America
Need more? Email Us
ECAD model for IDT6V49108PGGI
Pulse
MDL SIN 100D 2:1 SMT TR / LAN 10/100 Base-T Pulse Transformer 2:1 Transmitter, 1:1 Receiver Surface Mount
Need more? Email Us
ECAD model for H1100NLT
Rectron Semiconductor
Need more? Email Us
ECAD model for HER3004C
Omron
SENSOR THROUGH-BEAM 3M ANALOG / Through-Beam Optical Sensor 118.110" (3m) Analog
Need more? Email Us
ECAD model for F3EM2-005-150-AV
Tocos
5K M 4MM Cermet Pot
Need more? Email Us
ECAD model for G43ATB502M
Tocos
Need more? Email Us
ECAD model for G3ATB102M
Amphenol
Board to Board Connector Straight Header Single Row 2 Position 2.54mm Pitch Surface Mount T/R
Need more? Email Us
ECAD model for G800MR306018EHR
Intel
Need more? Email Us
ECAD model for FW82803AASL3ML

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention