Products specifications Report Issue?

Power Rating 250 mW
Resistance 1 kΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1005910-G3ATB102M
Categories OEM Parts(F-I)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G3ATB102M CAD Model

Description

The G3ATB102M is a trimmer potentiometer manufactured by Tocos. It is designed for fine-tuning and calibration in various electronic circuits. These potentiometers allow for adjustable resistance to control voltage or current levels within a circuit.

Applications

  • Calibration of electronic instruments
  • Adjusting audio levels
  • Setting voltage references
  • Controlling motor speeds
  • Fine-tuning sensor outputs

Features

  • Small size and compact design
  • Wide resistance range available
  • High stability and reliability
  • Through-hole mounting
  • Sealed construction options available

Benefits

  • Precise adjustment of circuit parameters
  • Long-term stability ensures consistent performance
  • Easy integration into existing circuit designs
  • Suitable for a variety of applications
  • Resistance to environmental factors (if sealed)

Additional Details

The G3ATB102M has a resistance value of 1 kΩ (kiloohms). The power rating typically ranges from 0.1W to 0.25W, depending on the specific Tocos series and datasheet. The tolerance is generally around ±20%. It is crucial to consult the official Tocos datasheet for detailed electrical specifications, mechanical dimensions, and operating conditions. The device is often used in applications such as power supplies, signal generators, and control systems where precise calibration is necessary. Proper soldering techniques should be employed to ensure a reliable connection without damaging the component. It is also essential to select a trimmer with an appropriate temperature coefficient to minimize resistance drift over the operating temperature range. In applications requiring high precision, consider using multi-turn trimmers for finer adjustments. The potentiometer's construction typically includes a resistive element, a wiper arm, and terminals for connection to the circuit. The wiper arm moves along the resistive element to vary the resistance between the terminals. The sealed construction, if available, provides protection against dust, moisture, and other contaminants, enhancing the potentiometer's reliability in harsh environments.

You May Also Be Interested in

Samtec Inc.
CONN HDR 66POS 0.05 STACK SMD / 66 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-33-05-L-D-320-100-A
Infineon Technologies
IGBT TRENCH 650V 161A TO247-4 / IGBT Trench 650 V 161 A 536 W Through Hole PG-TO247-4
Need more? Email Us
ECAD model for IGZ100N65H5XKSA1
Tocos
5K M 4MM Cermet Pot
Need more? Email Us
ECAD model for G43ATB502M
Omron
SENSOR THROUGH-BEAM 3M ANALOG / Through-Beam Optical Sensor 118.110" (3m) Analog
Need more? Email Us
ECAD model for F3EM2-005-150-AV
Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Amphenol
Board to Board Connector Straight Header Single Row 2 Position 2.54mm Pitch Surface Mount T/R
Need more? Email Us
ECAD model for G800MR306018EHR
Hewlett Packard
Need more? Email Us
ECAD model for HSBZ840MAR24174
Hitachi, Ltd
Need more? Email Us
ECAD model for HM628512CLTT17
Samtec Inc.
CONN HEADER VERT 62POS 2.54MM / Connector Header Through Hole 62 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-131-24-T-Q-200

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention