EN
  • EN
  • DE

G800MR306018EHR

Part No G800MR306018EHR
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Board to Board Connector Straight Header Single Row 2 Position 2.54mm Pitch Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003967-G800MR306018EHR
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G800MR306018EHR CAD Model

Description

The G800MR306018EHR is a circular connector manufactured by Amphenol, a leading provider of interconnect solutions. This connector is designed for robust performance in demanding environments, offering reliable signal and power transmission. It is commonly used in industrial, military, and aerospace applications where durability and secure connections are critical.

Applications

  • Military communications equipment
  • Aerospace instrumentation
  • Industrial automation systems
  • Heavy equipment control panels
  • Robotics

Features

  • Circular connector design
  • Environmentally sealed
  • High-density contacts
  • Threaded coupling mechanism
  • Rugged construction
  • RoHS compliant

Benefits

  • Provides reliable connections in harsh environments
  • Protects against dust, moisture, and vibration
  • Maximizes space utilization in compact designs
  • Ensures secure and stable mating
  • Withstands extreme temperatures and physical stress
  • Meets environmental standards for hazardous substances

Additional Details

The G800MR306018EHR connector typically features a metal shell for enhanced durability and shielding against electromagnetic interference (EMI). The specific number of contacts and pin arrangement depends on the configuration. The threaded coupling mechanism ensures a secure and vibration-resistant connection. The environmental sealing protects the contacts from corrosion and degradation, ensuring long-term reliability. It is designed to meet stringent industry standards for performance and safety.

For detailed specifications such as voltage rating, current rating, operating temperature range, and mating cycles, refer to the manufacturer's datasheet. Proper cable selection and termination techniques are essential to maintain the connector's performance. This connector is designed for applications where reliability and durability are paramount, providing a robust interconnect solution for demanding environments.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess