EN
  • EN
  • DE

G43ATB502M

Part No G43ATB502M
Manufacturer Tocos
Catalog OEM Parts (F - I)
Description 5K M 4MM Cermet Pot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 250 mW
Resistance 5 kΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1005863-G43ATB502M
Categories OEM Parts(F-I)
Manufacturer Tocos
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G43ATB502M CAD Model

Description

The G43ATB502M is a trimmer potentiometer manufactured by Tocos. It is designed to provide adjustable resistance for fine-tuning and calibration in electronic circuits. The potentiometer allows for variable control of voltage or current within a circuit.

Applications

  • Calibration of electronic equipment
  • Adjusting gain in amplifier circuits
  • Setting bias points in transistor circuits
  • Controlling LED brightness
  • Fine-tuning oscillator frequencies

Features

  • Compact size
  • Wide range of resistance values available
  • High stability
  • Through-hole mounting
  • Available in various terminal styles

Benefits

  • Precise adjustment of circuit parameters
  • Long-term reliability
  • Easy to integrate into existing designs
  • Versatile for multiple applications
  • Cost-effective solution for calibration

Additional Details

The G43ATB502M features a resistance value of 5 kΩ (kiloohms). The power rating varies, typically around 0.1 to 0.25 watts depending on the specific series from Tocos. Tolerance is generally around ±20%. It is important to consult the specific datasheet from Tocos for detailed electrical characteristics, mechanical dimensions, and operating conditions. The trimmer is commonly used in power supplies, instrumentation, and control systems requiring precise settings. Careful soldering practices are crucial to ensure reliable connections without causing thermal damage to the component. Selecting the appropriate temperature coefficient is also important to minimize resistance drift over the operating temperature range. For applications needing very fine adjustments, multi-turn potentiometers can provide improved resolution. The potentiometer is constructed with a resistive element, a wiper, and terminals for connection. The position of the wiper on the resistive element determines the resistance value. Proper protection and sealing against environmental factors may be necessary depending on the application environment.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess