Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Series V-by-One® HS
Package Tray
Product Status Active
Function Deserializer
Data Rate 3.4Gbps
Input Type V-by-One®HS
Output Type LVDS
Number of Inputs 4
Number of Outputs 24
Voltage - Supply 1.62V ~ 1.98V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 128-TQFP
Supplier Device Package 128-TQFP (14x14)
Standard Package 900 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 840237-THCV226
Ultra Librarian 3D Model Ultra Librarian THCV226 CAD Model

Description

The THCV226 is a deserializer integrated circuit (IC) designed for high-speed data transmission in V-by-One® HS interface applications.

  • Inputs: Four
  • Outputs: 24
  • Output Type: LVDS
  • Data Rate: 3.4Gbps
  • Voltage Supply: 1.62V to 1.98V
  • Temperature Range: -40°C to 85°C
  • Package: Surface mount 128-TQFP package
  • Features: reliable performance and compact design
  • Description: an ideal choice for applications that require high-speed data transmission and signal processing.

You May Also Be Interested in

Texas Instruments
LM2512A Mobile Pixel Link (MPL-1), 24 Bit RGB Display Interface Serializer with Optional Dithering and Look Up Table
Need more? Email Us
ECAD model for LM2512ASM
Texas Instruments
LVDS Deserializer 2975Mbps Automotive 60-Pin WQFN EP T/R / 720p 24-bit Color FPD-Link III Deserializer with HDCP
Lowest to $16.7576
ECAD model for DS90UH926QSQE
Texas Instruments
LVDS Serializer 2975Mbps 1.34V Automotive 48-Pin WQFN EP T/R / 5 to 85 MHz 24-Bit Color FPD-Link III Serializer With Bidirectional Control Channel
Lowest to $12.6372
ECAD model for DS90UB925QSQX/NOPB
Fairchild/ON Semiconductor
12-Bit Serializer Deserializer with Multiple Frequency Ranges
Lowest to $1.8134
ECAD model for FIN212ACMLX
Texas Instruments
5 - 85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
Lowest to $27.5081
ECAD model for DS90UB926QSQE
ON Semiconductor
LVDS 21-Bit Serializers/De-Serializers | IC SERIALIZER/DESERIAL 48TSSOP
Need more? Email Us
ECAD model for FIN1215MTD
Texas Instruments
Lowest to $4.2489
ECAD model for DS90UB913QSQX
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
ECAD model for DS99R101VSX/NOPB
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
ECAD model for DS99R103TVS/NOPB

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4520 $65.8080
10+ $13.4987 $134.9870
15+ $13.0770 $196.1550
21+ $12.6553 $265.7613
27+ $12.2335 $330.3045
36+ $10.9684 $394.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention