Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197298-LM2512ASM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2512ASM CAD Model

Description

LM2512ASM Mobile Pixel Link (MPL) - Texas Instruments

The LM2512ASM from Texas Instruments is a state-of-the-art Mobile Pixel Link (MPL) serializer designed to meet the advanced requirements of high-resolution display interfaces. This innovative component is engineered to deliver high-speed, bidirectional data communication between a graphics processor and a display module, particularly in mobile and handheld devices where space and power efficiency are crucial.

The LM2512ASM is part of TI’s interface solutions that aim to enhance the visual experience on portable devices while minimizing power consumption and electromagnetic interference (EMI). It utilizes a low-voltage differential signaling (LVDS) technology to serialize the RGB data and clock signals, transmitting them over a single differential pair. This approach significantly reduces the number of signal lines, thus simplifying the design and reducing the overall system cost.

Key features of the LM2512ASM include:

  • High-Speed Operation: Capable of converting parallel RGB data to a high-speed serialized interface with speeds up to 1.5 Gbps, enabling support for 24-bit color displays.
  • Reduced EMI: The device employs a low swing differential signaling technique, which minimizes EMI, a critical factor for mobile and handheld devices.
  • Power Efficiency: Its low power consumption makes it an ideal choice for battery-powered applications, extending device usage between charges.
  • Compact Footprint: The LM2512ASM comes in a small package, making it suitable for the increasingly thin and compact mobile devices.

With its advanced features, the LM2512ASM provides a robust and efficient solution for high-speed data transfer in display applications. It is especially well-suited for smartphones, tablets, and other portable electronics where display quality and power management are paramount. Texas Instruments’ commitment to innovation ensures that the LM2512ASM remains a top choice for designers looking to create cutting-edge visual experiences in their products.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Lowest to €8.9149
ECAD model for MAX9234EUM+TD
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Lowest to €66.3974
ECAD model for MAX9234EUM+D
Texas Instruments
IC SER/DESER MPL DISPL 49-UFBGA
Need more? Email Us
ECAD model for LM2502SM/NOPB
Maxim Integrated
LVDS Serializer 3120Mbps Automotive 56-Pin TQFN EP T/R | IC SERIALIZER 3.12GBPS 56TQFN
Lowest to €6.7158
ECAD model for MAX9275GTN/V+T
Texas Instruments
IC MPL1 SERIALIZER 24BIT 49UFBGA
Lowest to €4.1357
ECAD model for LM2512ASM/NOPB
Texas Instruments
IC SERIALIZER 24BIT RGB 49-UFBGA
Need more? Email Us
ECAD model for LM2512SM
Texas Instruments
5- to 85-MHz 24-Bit Color FPD-Link III Deserializer With Bidirectional Control Channel
Lowest to €8.8250
ECAD model for DS90UB926QSQX/NOPB
Texas Instruments
Mobile Pixel Link Level 0, 24-Bit RGB Display Interface Serializer with Dithering and Look Up Table Option
Need more? Email Us
ECAD model for LM2512SN
Maxim Integrated
IC SERIALIZER GMSL CAMERA 56TQFN
Lowest to €14.8893
ECAD model for MAX9286GTN/V+T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention