Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 64-LQFP
Supplier Device Package 64-STQFP (7x7)
Mounting Type Surface Mount
Base Product Number LPC47N207
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189926-LPC47N207-JV
Ultra Librarian 3D Model Ultra Librarian LPC47N207-JV CAD Model

Description

Microchip Technology LPC47N207-JV Product Overview

The LPC47N207-JV is an advanced I/O controller integrated circuit from Microchip Technology, designed to provide a comprehensive solution for managing the interface and communication between a system's processor and its peripheral devices. This product is part of Microchip's extensive range of embedded control solutions that are known for their reliability, performance, and integration features.

At the heart of the LPC47N207-JV is a robust Super I/O controller that supports a variety of interfaces and protocols, making it an excellent choice for use in desktop, server, and embedded systems. Its feature set is tailored to meet the demands of modern computing environments, where efficient data handling and peripheral management are critical.

Key Features:

  • Multiple Interface Support: The device includes support for legacy interfaces such as serial ports (UARTs), parallel ports (SPP/EPP/ECP), and floppy disk drives, ensuring compatibility with a wide range of peripherals.
  • Enhanced Power Management: The LPC47N207-JV offers advanced power management capabilities, including support for ACPI (Advanced Configuration and Power Interface), allowing for better power efficiency and system control.
  • Flexible Configuration: With its programmable configuration options, this I/O controller can be tailored to specific system requirements, providing a versatile solution for different hardware layouts and designs.
  • High-Speed Connectivity: The inclusion of high-speed interfaces such as USB and LPC (Low Pin Count) bus ensure that the LPC47N207-JV can handle the bandwidth requirements of contemporary peripheral devices.
  • Robust Security Features: Security is a critical aspect of modern electronics, and the LPC47N207-JV incorporates features that help to secure the data and integrity of the system it serves.

The LPC47N207-JV is designed with a focus on ease of integration, offering a streamlined approach to system design and reducing time-to-market for developers. Its compact form factor allows it to fit into various system architectures without compromising on functionality or performance.

In summary, the LPC47N207-JV from Microchip Technology is a highly capable I/O controller that provides a bridge between a system's CPU and its peripherals, ensuring seamless communication and effective power management. Its array of features and support for multiple interfaces make it a versatile choice for a broad range of applications.

You May Also Be Interested in

ON Semiconductor
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 26Ohm 16-TSSOP
Need more? Email Us
ECAD model for NLAST4053DTR2
Zilog
IC INTERFACE SPECIALIZED 40DIP / I/O Controller Interface 40-PDIP
Need more? Email Us
ECAD model for Z84C2008PEC
TE Connectivity
7 Connector Receptacle, Female Sockets Through Hole Blade Power
Need more? Email Us
ECAD model for 254016
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
ECAD model for UJA1075ATW/3V3,118
Diodes Incorporated
IC INTERFACE SPECIALIZED QFN1412
Lowest to $1.5577
ECAD model for PI3USB102JXUCEX
Rochester Electronics
MD82C55A/B / Interface
Lowest to $161.7000
ECAD model for MD82C55A/B
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $1.6985
ECAD model for NCT6775F
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
ECAD model for PCA9541APW/01,112
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
ECAD model for SAB82525H-V21

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3467 $50.6934
5+ $20.7973 $103.9865
8+ $20.1474 $161.1792
11+ $19.4975 $214.4725
14+ $18.8476 $263.8664
18+ $16.8978 $304.1604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention