EN
  • EN
  • DE

DS90UH926QSQE

Part No DS90UH926QSQE
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LVDS Deserializer 2975Mbps Automotive 60-Pin WQFN EP T/R / 720p 24-bit Color FPD-Link III Deserializer with HDCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169673-DS90UH926QSQE
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS90UH926QSQE
Introduction Date October 07, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS90UH926QSQE CAD Model

Description

The DS90UH926QSQE from Texas Instruments is a state-of-the-art serializer designed to transmit high-speed video and audio data over a single differential link. This product is part of the FPD-Link III family and is specifically engineered to meet the rigorous demands of automotive infotainment and advanced driver assistance systems (ADAS).

Key Features

  • High-Speed Data Transmission: The DS90UH926QSQE supports a wide range of data speeds, ensuring compatibility with various video resolutions including 1080p and 720p, which are common in modern automotive displays and cameras.
  • Robust Error Handling: It features robust CRC (Cyclic Redundancy Check) and ECC (Error Correcting Code) to ensure data integrity, even in the harsh automotive environment where electromagnetic interference (EMI) can be a significant challenge.
  • Adaptive Equalization: This product includes adaptive equalization technology, which compensates for cable length and quality, ensuring a clear signal over long distances typical in vehicle applications.
  • Low Electromagnetic Emission: The serializer is designed to minimize EMI, an essential feature for automotive applications where electronic systems are densely packed and sensitive to interference.

Applications

The DS90UH926QSQE is ideal for a variety of applications within the automotive sector. It is particularly well-suited for:

  • Infotainment and navigation system displays
  • Rear-seat entertainment systems
  • Automotive camera systems for ADAS
  • Driver monitoring systems

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage that is suitable for automotive environments.
  • Operating Temperature: It is built to withstand the full range of temperatures typically encountered in automotive settings.
  • Package: The DS90UH926QSQE is available in a compact, automotive-friendly package, making it suitable for integration into a variety of automotive systems.

Overall, the DS90UH926QSQE from Texas Instruments represents a cutting-edge solution for high-speed data transmission in automotive applications, providing reliability and performance where it matters most.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9690 $51.8760
10+ $10.6412 $106.4120
15+ $10.3087 $154.6305
21+ $9.9762 $209.5002
26+ $9.6436 $250.7336
35+ $8.6460 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess