EN
  • EN
  • DE

M81714/65-22-1

Part No M81714/65-22-1
Catalog Terminal Junction Systems
Description CONN WIRE SPLICE SZ22 1.310\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Wire Splice
Contact Size 22
Module Capacity 2
Size / Dimension 0.230" Dia x 1.310" L (5.84mm x 33.27mm)
Grade Military
Qualification MIL-T-81714 Series II
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1630214-M81714/65-22-1
Ultra Librarian 3D Model Ultra Librarian M81714/65-22-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN GRND BLOCK SZ22 0.830\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.552\
Need more? Email Us
TE Connectivity
CONN WIRE SPLICE SZ22 0.200" DIA / Connector Wire Splice Contact Size 22
Need more? Email Us
TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN RAIL 1.554" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us
Amphenol PCD
CONN RAIL 3.108" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ22 0.500\
Need more? Email Us
Amphenol PCD
CONN RAIL 5.180" L X 0.885" W / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ20 0.500\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess