EN
  • EN
  • DE

CTL-22

Part No CTL-22
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN WIRE SPLICE SZ22 0.200" DIA / Connector Wire Splice Contact Size 22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr TE Connectivity
Series CTL
Package Bag
Product Status Active
Type Wire Splice
Contact Size 22
Size / Dimension 0.200" Dia x 1.280" L (5.08mm x 32.51mm)
Base Product Number CTL
Standard Package 90 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1053655-CTL-22
Ultra Librarian 3D Model Ultra Librarian CTL-22 CAD Model

Description

The CTL series wire splice is a reliable and convenient solution for your wire connection needs.

  • Contact Size: 22
  • Size/Dimension: 0.200" Dia x 1.280" L (5.08mm x 32.51mm)
  • Manufacturer: TE Connectivity
  • Series: CTL
  • Product Status: Active

You May Also Be Interested in

Amphenol PCD
CONN WIRE SPLICE DIODE SZ20 2\
Need more? Email Us
Amphenol
MODULE #12
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.520\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.434\
Need more? Email Us
TE Connectivity
CONN RAIL FIXED 5.291" L / Connector Rail Contact Size
Need more? Email Us
Amphenol
MODULE FOR CRIMPED CONTACTS SOCK
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RAIL TRACK BACT44A7200U
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ20 0.500\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.552\
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess