EN
  • EN
  • DE

XTR305IRGWR

Part No XTR305IRGWR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description INTERFACE IC MISC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Output Driver 20-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name XTR305
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-52210-6, XTR305IRGWR-ND, 296-52210-2, 296-52210-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939895-XTR305IRGWR
Ultra Librarian 3D Model Ultra Librarian XTR305IRGWR CAD Model

Description

The XTR305IRGWR is a state-of-the-art integrated circuit from Texas Instruments, designed to offer precise current and voltage monitoring solutions for a wide array of applications. This advanced component is part of TI's extensive range of high-performance analog products, ensuring reliability and precision in the most demanding environments.

Key Features

  • High Accuracy: The XTR305IRGWR boasts a high level of accuracy in current sensing and voltage output, making it suitable for critical applications where precision is paramount.
  • Wide Supply Range: With a broad supply voltage range, this device ensures compatibility with various systems, allowing for flexible design options.
  • Low Power Consumption: Designed for efficiency, the XTR305IRGWR consumes minimal power, making it ideal for battery-powered and energy-conscious applications.
  • Robust Output Stage: The output stage of the XTR305IRGWR can drive capacitive loads, which is essential for applications requiring a stable output signal over different load conditions.
  • Thermal Protection: The device includes thermal shutdown features that protect the circuit from overheating, thereby enhancing its reliability and lifespan.

Applications

The versatility of the XTR305IRGWR makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Medical instrumentation

Package and Quality

The XTR305IRGWR comes in a compact QFN package, allowing for space-saving PCB designs without compromising performance. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for quality and reliability.

Support and Resources

Texas Instruments provides comprehensive support for the XTR305IRGWR, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support team for assistance with integration, troubleshooting, and optimization of their designs.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9046 $53.1414
21+ $4.8448 $101.7408
32+ $4.6934 $150.1888
45+ $4.5420 $204.3900
57+ $4.3906 $250.2642
77+ $3.9364 $303.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess