EN
  • EN
  • DE

XTR108P

Part No XTR108P
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Texas Instruments
Win Source Part Number 416756-XTR108P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR108P CAD Model

Description

Product Overview: XTR108P from Texas Instruments

The XTR108P is a highly integrated, precision current output digital-to-analog converter (DAC) from Texas Instruments, designed for industrial applications requiring a robust interface for transmitting analog signals over long distances. This innovative product is tailored for 4-20mA current loop systems and is particularly suitable for smart transmitters and industrial control systems.

At the heart of the XTR108P lies a precision voltage-to-current conversion circuit that ensures accurate and stable current output, even in the presence of fluctuating supply voltages and varying temperatures. This level of precision is crucial for maintaining the integrity of the transmitted signal in industrial environments.

The device features a programmable current output range, which provides flexibility for various applications. The XTR108P is also equipped with a two-wire interface, simplifying the connection and reducing the overall system complexity. This interface not only supports communication but also powers the device, making it highly efficient for loop-powered systems.

In addition to its core functionalities, the XTR108P boasts several built-in diagnostic features. These include over-temperature shutdown, loop fault detection, and a watchdog timer, all of which contribute to the device's reliability and robustness in demanding industrial settings.

The XTR108P is housed in a compact package, making it suitable for space-constrained applications. Its design ensures easy integration into existing systems, and it is compatible with a wide range of microcontrollers and other control circuitry.

Texas Instruments provides comprehensive support for the XTR108P, including detailed datasheets, application notes, and development tools. This support helps designers to quickly incorporate the XTR108P into their designs and to optimize its performance for their specific applications.

In summary, the XTR108P from Texas Instruments is a versatile and reliable choice for system designers seeking a high-quality current output DAC. Its integration, precision, and diagnostic capabilities make it an invaluable component in the field of industrial automation and control.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess