EN
  • EN
  • DE

XTR105TDC2

Part No XTR105TDC2
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC CRNT TRANSMITTER 14SOIC / Sensor and Detector Interface 2-Wire Interface Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Current Transmitter
Input Type Differential
Output Type Voltage
Interface 3-Wire
Operating Supply Current 20mA
Operating Temperature Range -40°C ~ 85°C
Package Die
Win Source Part Number 800199-XTR105TDC2
Popularity Medium
Supply and Demand Status Limited
Family Name XTR105
Introduction Date August 17, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR105TDC2 CAD Model

Description

The XTR105TDC2 is a versatile and robust 4-20mA current loop transmitter integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. Designed to interface with a variety of sensors and transducers, this precision two-wire transmitter enables reliable data transmission over long distances in industrial environments.

Key Features

  • Integrated 4-20mA Current Loop: The XTR105TDC2 simplifies the design of 4-20mA current loop systems with its integrated current source and voltage-to-current conversion capabilities.
  • Dual Current Sources: It includes two matched current sources, providing a high level of accuracy and stability in your measurement systems.
  • Low Span Error: The device boasts a low span error and a low nonlinearity error, ensuring precise and reliable performance for critical applications.
  • Wide Supply Voltage Range: Operating over a wide supply voltage range, the XTR105TDC2 is versatile and can be used in a variety of system configurations.
  • Temperature Compensation: With built-in temperature compensation, the XTR105TDC2 maintains its performance across a broad temperature range, making it suitable for harsh industrial environments.

Applications

  • Industrial Process Control
  • Factory Automation Systems
  • Remote Sensor Amplification
  • 4-20mA Transmitter Modules

Technical Specifications

  • Output: 4-20mA
  • Supply Voltage: 7.5V to 36V
  • Operating Temperature: -40°C to +85°C
  • Package: TSSOP-14

The XTR105TDC2 is an ideal solution for engineers looking to create reliable and efficient current loop systems for industrial applications. With its precision, low error, and temperature stability, this product from Texas Instruments stands out as a high-quality component for demanding applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess