EN
  • EN
  • DE

XTR108EAG4

Part No XTR108EAG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description 4-20mA, TWO-WIRE TRANSMITTER Smart Programmable with Signal Conditioning
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1282425-XTR108EAG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR108EAG4 CAD Model

Description

Product Overview: XTR108EAG4

The XTR108EAG4 is a highly integrated and precise 4-20mA two-wire transmitter from Texas Instruments, designed to work with a variety of sensors and convert their input into a standardized current output. This product is ideal for industrial control systems where long-distance signal transmission is required with minimal interference.

Key Features

  • Integrated Excitation: The XTR108EAG4 provides a programmable sensor excitation with current sources, voltage sources, or a combination of both, ensuring flexibility for a wide range of sensor types.
  • High Accuracy: With its precision low-drift voltage reference, the XTR108EAG4 ensures high-accuracy measurements, making it suitable for critical applications where precision is key.
  • Flexible Input: It supports a wide range of input signals from various sensors including RTDs, thermocouples, resistance sensors, and other voltage-generating sensors.
  • Programmable Output: The device offers a fully programmable 4-20mA current loop output with linearization, allowing for easy calibration and configuration to meet specific application requirements.
  • Diagnostic Features: Built-in diagnostics and sensor fault detection capabilities provide early warnings and system protection, enhancing reliability and safety.
  • Low Power Consumption: Designed for efficiency, the XTR108EAG4 operates with low power consumption, making it suitable for remote and battery-powered applications.

Applications

The XTR108EAG4 is versatile and can be used in a variety of industrial applications, including process control, factory automation, and building automation. Its robust design is also well-suited for harsh environments where reliability and stability are crucial.

Package and Quality

Packaged in a small form factor, the XTR108EAG4 is available in a surface-mount package that is easily integrated into a wide range of products. Texas Instruments provides extensive support and documentation, ensuring that the integration process is as smooth as possible. Moreover, the device is manufactured under strict quality control standards, guaranteeing high reliability and performance for demanding industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1313 $51.3939
8+ $14.0565 $112.4520
12+ $13.6172 $163.4064
16+ $13.1780 $210.8480
20+ $12.7387 $254.7740
27+ $11.4209 $308.3643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 948 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess