EN
  • EN
  • DE

XTPS53820RWZT

Part No XTPS53820RWZT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Integrated step-down converter with SVID for Intel CPU power 35-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 5 mm
Number of Pins 35
Thickness 900 µm
Width 5 mm
Win Source Part Number 988331-XTPS53820RWZT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTPS53820RWZT CAD Model

Description

The XTPS53820RWZT is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This innovative product is engineered to meet the increasing demands for energy efficiency and reliability in modern electronic applications. As part of Texas Instruments' extensive portfolio of power management solutions, the XTPS53820RWZT stands out for its versatility and performance.

Key Features

  • High Efficiency: The IC incorporates advanced technologies to ensure high power efficiency, which is critical for reducing heat generation and improving system reliability.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power supply solutions.
  • Programmable Parameters: Users can program various parameters such as output voltage, current limits, and switching frequency, providing flexibility to meet specific system requirements.
  • Robust Protection Features: The XTPS53820RWZT includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of end applications.

Applications

The versatility of the XTPS53820RWZT makes it suitable for a wide range of applications. It is particularly well-suited for powering complex digital systems that require stable and efficient voltage regulation. Common applications include:

  • Networking equipment
  • Servers and data storage systems
  • Telecommunications infrastructure
  • Industrial systems
  • High-performance computing

Technical Specifications

With its impressive technical specifications, the XTPS53820RWZT ensures high performance in even the most demanding situations. Key specifications include a wide input voltage range, high switching frequency capability, and low quiescent current.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The XTPS53820RWZT is built to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. Customers can trust the Texas Instruments brand for consistent performance and longevity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess