EN
  • EN
  • DE

HIP6311ACB-TS2568

Part No HIP6311ACB-TS2568
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992422-HIP6311ACB-TS2568
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HIP6311ACB-TS2568 CAD Model

Description

The HIP6311ACB-TS2568 is a highly integrated PWM controller manufactured by Intersil. It is designed for synchronous buck converter applications, commonly used to generate low-voltage, high-current power supplies for microprocessors, memory, and other digital logic circuits. It is known for its efficiency and precision in power delivery.

Applications:

  • Desktop PC motherboards
  • Notebook computers
  • Server power supplies
  • Voltage Regulator Modules (VRMs)
  • Graphics cards

Features:

  • Synchronous Buck Controller: Provides efficient and precise voltage regulation.
  • PWM (Pulse-Width Modulation) Control: Optimizes power delivery to the load.
  • Voltage Positioning: Improves transient response and reduces output capacitor requirements.
  • Adjustable Output Voltage: Allows for flexible voltage settings to meet specific application needs.
  • Overcurrent Protection (OCP): Protects the power supply and load from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents output voltage from exceeding safe limits.
  • Undervoltage Protection (UVP): Shuts down the power supply if the input voltage drops too low.
  • Remote Sensing: Compensates for voltage drops across the load, ensuring accurate voltage regulation.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in higher efficiency and reduced heat dissipation.
  • Precise Voltage Regulation: Ensures stable and accurate voltage delivery to sensitive digital logic circuits.
  • Improved Transient Response: Voltage positioning and optimized control loops provide excellent transient response, minimizing voltage fluctuations during load changes.
  • Robust Protection Features: Overcurrent, overvoltage, and undervoltage protection safeguard the power supply and load from damage.
  • Reduced Component Count: High integration simplifies circuit design and reduces the number of external components required.
  • Enhanced System Reliability: Stable and reliable power delivery improves overall system reliability and performance.

The HIP6311ACB-TS2568 is typically used in conjunction with MOSFETs and other passive components to create a complete power supply solution. Its advanced features and robust protection mechanisms make it a suitable choice for demanding applications where high efficiency, precise voltage regulation, and reliability are critical.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess