EN
  • EN
  • DE

MRF9100LR5

Part No MRF9100LR5
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Gain 16.5 dB
Output Power 110 W
Win Source Part Number 1033179-MRF9100LR5
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF9100LR5 CAD Model

Description

The MRF9100LR5 is a 900 MHz RF power LDMOS transistor manufactured by Freescale Semiconductor - NXP. It is designed for high-power amplifier applications in cellular base stations and other wireless communication systems. This transistor provides high gain, efficiency, and ruggedness.

Applications:

  • Cellular base stations
  • Wireless communication systems
  • 900 MHz ISM band applications
  • High-power amplifiers

Features:

  • High gain: typically 17 dB at 900 MHz
  • High efficiency: typically 60% at 900 MHz
  • Output power: 100 W CW
  • Internally matched for easy use
  • Integrated ESD protection
  • Thermally enhanced package

Benefits:

  • Increased signal strength and coverage in wireless systems
  • Reduced power consumption and heat generation
  • Simplified design and manufacturing
  • Enhanced reliability due to rugged design and ESD protection
  • Compact and efficient power amplifier solutions

Additional Details:

The MRF9100LR5 utilizes advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology to achieve high performance and reliability. The internal matching network simplifies the design process and reduces the number of external components required. The integrated ESD protection safeguards the transistor from electrostatic discharge damage. The thermally enhanced package provides excellent heat dissipation, allowing the transistor to operate at higher power levels without overheating. This transistor is designed for continuous wave (CW) operation at 900 MHz, making it suitable for various high-power amplifier applications. Its high gain and efficiency contribute to improved system performance and reduced operating costs. The device's rugged design ensures stable and reliable operation in demanding environments, a critical factor in base station applications. It meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess