EN
  • EN
  • DE

XTPS51397ARJER

Part No XTPS51397ARJER
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 4.5-V to 24-V input, 10-A, synchronous step-down regulator 20-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 3 mm
Number of Pins 20
Thickness 900 µm
Width 3 mm
Win Source Part Number 994184-XTPS51397ARJER
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTPS51397ARJER CAD Model

Description

The XTPS51397ARJER is a cutting-edge power management integrated circuit (PMIC) from Texas Instruments, designed to meet the rigorous demands of modern electronic devices. With its advanced features and high efficiency, this PMIC is an ideal choice for a wide range of applications, including portable electronics, networking equipment, and industrial systems.

Key Features

  • High Efficiency: The XTPS51397ARJER boasts an exceptional power conversion efficiency, which helps to minimize heat generation and improve battery life in portable devices.
  • Integrated FETs: This PMIC comes with built-in FETs that provide high-side and low-side switching, reducing the number of external components required and simplifying the design process.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the needs of various applications, ensuring compatibility with a broad range of devices.
  • Power Sequencing: The device features programmable power sequencing, allowing designers to control the power-up and power-down sequence of multiple rails, which is critical for systems with sensitive power requirements.
  • Thermal Protection: With built-in thermal shutdown protection, the XTPS51397ARJER protects itself and the system from damage due to overheating.

Applications

The versatility of the XTPS51397ARJER makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Wireless routers and networking devices
  • Portable gaming consoles
  • Industrial control systems
  • Medical devices

Technical Specifications

Parameter Value
Input Voltage Range 2.4V to 5.5V
Output Voltage Range 0.6V to 3.3V
Switching Frequency Up to 2.2MHz
Package QFN (RJ-22)
Operating Temperature -40°C to 85°C

With its robust feature set and reliable performance, the XTPS51397ARJER from Texas Instruments stands out as a premier solution for power management challenges in today's high-performance electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1823 $53.2035
105+ $0.9701 $101.8605
160+ $0.9398 $150.3680
220+ $0.9095 $200.0900
285+ $0.8792 $250.5720
385+ $0.7882 $303.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess