EN
  • EN
  • DE

XOMAPL137DZKBA3

Part No XOMAPL137DZKBA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 256BGA / ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 256-BGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-L1x
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Additional Interfaces HPI, I2C, McASP, MMC/SD, SPI, UART
Base Product Number XOMAPL13
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1212433-XOMAPL137DZKBA3
Ultra Librarian 3D Model Ultra Librarian XOMAPL137DZKBA3 CAD Model

Description

Introducing the XOMAPL137DZKBA3 by Texas Instruments

The XOMAPL137DZKBA3 is a high-performance, low-power processor from Texas Instruments, designed for a wide array of multimedia and application-intensive systems. This versatile processor is part of the OMAP-L137 series, which is renowned for its dual-core architecture, comprising an ARM926EJ-S core and a C674x DSP core. This combination delivers exceptional processing capabilities, making it ideal for applications that require both efficient control and high-level signal processing.

Key Features of the XOMAPL137DZKBA3:

  • Powerful Dual-Core System: The ARM926EJ-S and C674x DSP core operate at up to 300 MHz, providing a balanced performance for both control and signal processing tasks.
  • Advanced Multimedia Support: With its integrated DSP, the XOMAPL137DZKBA3 handles complex algorithms for audio, video, and image processing, enabling rich multimedia experiences.
  • Robust Connectivity: This processor includes a host of peripherals, such as USB 2.0, McASP (Multichannel Audio Serial Port), MMC/SD card interfaces, and 10/100 Mb/s Ethernet MAC, ensuring versatile connectivity options.
  • Low Power Consumption: Designed for power-sensitive applications, the XOMAPL137DZKBA3 maintains a low power profile without compromising on performance.
  • Memory Flexibility: It supports a range of external memory interfaces, including DDR2, mDDR, and NAND Flash, providing designers with flexibility in system memory design.
  • Integrated Peripherals: The device comes with a plethora of on-chip peripherals, reducing the need for external components and helping to keep the overall system cost down.

The XOMAPL137DZKBA3 is an excellent choice for developers looking to create sophisticated embedded systems. Its ability to handle multiple streams of data, process complex algorithms, and support various audio and video formats makes it a go-to solution for applications in industrial, medical, automotive, and consumer electronics domains.

With Texas Instruments' commitment to providing long-term product availability and support, the XOMAPL137DZKBA3 is not just a powerful component; it's a reliable foundation for your next innovative project.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7238 $55.7238
3+ $45.7221 $137.1663
4+ $44.2933 $177.1732
5+ $42.8645 $214.3225
7+ $41.4357 $290.0499
9+ $37.1492 $334.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess