EN
  • EN
  • DE

ISO1042BQDWVQ1

Part No ISO1042BQDWVQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CAN 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q101
Package Tube
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 1.71V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1042
Other Names 296-ISO1042BQDWVQ1
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261082-ISO1042BQDWVQ1
Ultra Librarian 3D Model Ultra Librarian ISO1042BQDWVQ1 CAD Model

Description

ISO1042BQDWVQ1 - Automotive Grade Isolated CAN Transceiver

The ISO1042BQDWVQ1 from Texas Instruments is a high-performance, automotive-grade isolated CAN (Controller Area Network) transceiver that provides robust communication for applications requiring noise immunity, safety, and reliability. Designed to meet the stringent requirements of the automotive industry, this device is ideal for use in electric vehicles, advanced driver assistance systems (ADAS), and other safety-critical automotive applications.

Key Features

  • Isolation: With reinforced isolation of 5000 Vrms for 1 minute and a working voltage of up to 1060 Vpeak, the ISO1042BQDWVQ1 ensures safe signal transfer between the CAN bus lines and the microcontroller.
  • High-Speed CAN: This transceiver supports the ISO 11898-2 High-Speed CAN physical layer standard, allowing for communication speeds of up to 1 Mbps.
  • Robustness: The device is characterized for signal integrity and performance across a wide temperature range of -40°C to +125°C, making it suitable for harsh automotive environments.
  • EMC Performance: Excellent electromagnetic compatibility (EMC) performance with low emission and high immunity ensures reliable operation in the presence of electrical noise.
  • Protection Features: It includes features such as bus fault protection, thermal shutdown, and overcurrent protection, enhancing the overall system reliability.
  • Package: Housed in a compact 16-pin SOIC package, the ISO1042BQDWVQ1 saves board space and is easy to integrate into existing designs.

Applications

With its robust feature set, the ISO1042BQDWVQ1 is suitable for a variety of automotive applications, including:

  • Electric/Hybrid Electric Vehicles (EV/HEV)
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules (BCM)
  • Powertrain and Engine Control Units (ECU)
  • Gateway Modules

The ISO1042BQDWVQ1 is a testament to Texas Instruments' commitment to providing advanced, reliable, and safety-focused components for the automotive industry. Its combination of high-speed communication, robust protection features, and automotive-grade performance make it an excellent choice for critical vehicle communication networks.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6542 $50.4298
46+ $2.1778 $100.1788
72+ $2.1097 $151.8984
98+ $2.0417 $200.0866
127+ $1.9736 $250.6472
170+ $1.7695 $300.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,340 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess