EN
  • EN
  • DE

XOMAPL137AZKBT3

Part No XOMAPL137AZKBT3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 300MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 300MHz 256-BGA
Manufacturer Texas Instruments
Series OMAP-L1x
Package Tray
Part Status Obsolete
Core Processor ARM926EJ-S
Speed 300MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 256-BGA
Case / Package 256-BGA
Family Name XOMAPL13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939829-XOMAPL137AZKBT3
Ultra Librarian 3D Model Ultra Librarian XOMAPL137AZKBT3 CAD Model

Description

Introducing Texas Instruments' XOMAPL137AZKBT3

Experience the cutting-edge of integrated circuit technology with the XOMAPL137AZKBT3, a high-performance, low-power microprocessor from the renowned semiconductor manufacturer, Texas Instruments. This advanced product is specifically designed to meet the rigorous demands of modern embedded applications, offering a perfect blend of efficiency, reliability, and computing power.

Key Features:

  • High-Performance ARM9 Core: At the heart of the XOMAPL137AZKBT3 lies an ARM926EJ-S core, capable of running at speeds up to 300MHz. This ensures smooth and responsive operation for complex tasks and applications.
  • Enhanced Audio Capabilities: The device boasts a rich set of audio features, including a high-quality 24-bit stereo codec, which makes it ideal for applications requiring superior sound quality, such as digital audio players and sound processing systems.
  • Robust Connectivity Options: With integrated 10/100 Mbps Ethernet MAC, High-Speed USB 2.0 On-The-Go interface, and multiple UARTs, SPI, and I2C interfaces, this microprocessor offers a plethora of connectivity options to cater to various communication requirements.
  • Advanced Peripheral Integration: The XOMAPL137AZKBT3 comes equipped with a range of on-chip peripherals, including an LCD controller, a touch screen interface, and an MMC/SD card interface, facilitating the development of interactive and multimedia-centric devices.
  • Low-Power Consumption: Designed with power efficiency in mind, the device operates on a low voltage range, making it suitable for battery-powered and portable applications where power conservation is critical.

Applications:

The versatility of the XOMAPL137AZKBT3 makes it an excellent choice for a wide array of applications, including:

  • Industrial control systems
  • Portable data terminals
  • Medical instruments
  • Home automation systems
  • Point-of-sale terminals

With its robust feature set and Texas Instruments' commitment to quality, the XOMAPL137AZKBT3 is the go-to solution for developers seeking a reliable and powerful microprocessor. Whether you're designing the next generation of smart devices or upgrading existing systems, this product offers the performance and flexibility needed to stay ahead in the fast-paced world of technology.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess