EN
  • EN
  • DE

XMS430FR5739IRHAR

Part No XMS430FR5739IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MSP430FR573x, MSP430FR572x Mixed Signal Microcontroller 40-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 16 b
Interface I2C, SPI, UART
Lead Free Contains Lead
Max Frequency 24 MHz
Maximum Operating Temperature 85 °C
Memory Size 16 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of A/D Converters 14
Number of ADC Channels 14
Number of Pins 40
Number of Programmable I/O 32
Number of Timers/Counters 5
Radiation Hardening No
RAM Size 1 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1030898-XMS430FR5739IRHAR
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMS430FR5739IRHAR CAD Model

Description

The XMS430FR5739IRHAR is a cutting-edge microcontroller unit (MCU) developed by Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the MSP430 family, which is renowned for its low power consumption and robust performance, making it an ideal choice for a wide range of applications including industrial, consumer electronics, and Internet of Things (IoT) devices.

Key Features

  • Low Power Architecture: The XMS430FR5739IRHAR is built on a powerful 16-bit RISC architecture that allows for ultra-low power operation, with multiple power-saving modes to extend battery life in portable applications.
  • Ferroelectric Random Access Memory (FRAM): Equipped with FRAM, this MCU offers faster write speeds and greater write endurance compared to traditional non-volatile memories, while also enabling lower power consumption and instant non-volatile data storage.
  • Digital and Analog Peripherals: It includes a rich set of peripherals such as timers, communication interfaces (including I2C, SPI, and UART), and a 10-bit analog-to-digital converter (ADC), providing versatility and ease of integration into various systems.
  • Enhanced Security Features: With an onboard hardware multiplier, 32-bit hardware multiplier, and a 128-bit AES security encryption/decryption coprocessor, the XMS430FR5739IRHAR ensures secure data transactions, which is crucial for sensitive applications.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, the XMS430FR5739IRHAR is designed to meet high-quality standards, providing reliability and performance for critical applications.

Applications

The versatility of the XMS430FR5739IRHAR makes it suitable for a broad range of applications, including:

  • Wireless connectivity and IoT devices
  • Energy-harvesting systems
  • Sensor monitoring and data logging
  • Consumer electronics
  • Portable medical devices
  • Home automation and smart appliances

With its combination of low power operation, advanced memory technology, and comprehensive set of peripherals, the XMS430FR5739IRHAR from Texas Instruments stands out as a robust and efficient solution for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess