EN
  • EN
  • DE

TPS3837L30QDBVRQ1

Part No TPS3837L30QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISRY CIRCUIT SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 139984-TPS3837L30QDBVRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3837L30QDBVRQ1 CAD Model

Description

Product Overview: TPS3837L30QDBVRQ1

The TPS3837L30QDBVRQ1 is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and reliable component is engineered to monitor power supply voltages, ensuring that systems operate within specified voltage thresholds for optimal performance and stability.

Key Features

  • Precision Voltage Monitoring: The device features a fixed-sense threshold voltage of 3.0V, providing high-accuracy monitoring essential for sensitive electronic applications.
  • Low Current Consumption: With a typical supply current of only 1.5 µA, the TPS3837L30QDBVRQ1 is an excellent choice for power-sensitive designs, helping to extend battery life in portable applications.
  • Reset Time Delay: It includes a programmable time delay for the reset signal, which can be set by an external capacitor, allowing designers to customize the reset de-assertion to suit specific system requirements.
  • High Accuracy: The device offers a high threshold voltage accuracy of ±2%, ensuring reliable operation even under varying conditions and across the full temperature range.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability by ensuring that the system microcontroller is operating correctly.

Applications

The TPS3837L30QDBVRQ1 is suitable for a wide range of applications, particularly in the automotive industry where rigorous standards for reliability and performance are required. It is commonly used in:

  • ECU (Engine Control Units)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Telematics and Connectivity Modules

Quality and Reliability

As a Q1-grade product, the TPS3837L30QDBVRQ1 meets the stringent quality standards set for automotive-grade components. It is designed to withstand harsh automotive environments and is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions.

Package and Availability

The device is offered in a small, 5-pin SOT-23 package, making it ideal for space-constrained applications. Texas Instruments provides comprehensive technical support and documentation, ensuring ease of integration and a smooth design process for engineers.

With its robust feature set and proven reliability, the TPS3837L30QDBVRQ1 from Texas Instruments is an excellent choice for designers looking to incorporate a high-quality voltage supervisor into their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess