EN
  • EN
  • DE

XMS430FR2355TRHAR

Part No XMS430FR2355TRHAR
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC, 12-bit DACs, OpAmp/PGA 40-VQFN -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 40
Number of UART Channels 2
RoHS Non-Compliant
Win Source Part Number 1153304-XMS430FR2355TRHAR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XMS430FR2355TRHAR CAD Model

Description

Introducing the XMS430FR2355TRHAR Microcontroller from Texas Instruments

The XMS430FR2355TRHAR is a powerful and versatile microcontroller unit (MCU) designed by Texas Instruments (TI), tailored for a wide range of applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption, making it an ideal choice for battery-powered and energy-sensitive applications.

At the heart of the XMS430FR2355TRHAR is a 16-bit RISC CPU, which offers a balanced combination of speed and power efficiency. Operating at a frequency of up to 24 MHz, this MCU can handle complex tasks while maintaining a low power profile. The integrated 32kB of FRAM (Ferroelectric Random Access Memory) provides a unique advantage over traditional non-volatile memories, such as EEPROM or flash, by enabling faster write speeds, higher endurance, and lower power consumption during write cycles.

Furthermore, the XMS430FR2355TRHAR is equipped with a comprehensive set of peripherals that enhance its functionality. It includes a 12-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise sensor data acquisition. The device also features a range of communication interfaces, including I2C, SPI, and UART, which enable seamless connectivity with other components and peripheral devices.

To ensure robust operation in various environments, the XMS430FR2355TRHAR operates over an extended temperature range. Its small form factor, available in a QFN package, allows for easy integration into space-constrained designs. The MCU also supports multiple low-power modes, which are crucial for extending battery life in portable applications.

Developers can take advantage of the extensive software ecosystem provided by Texas Instruments, which includes the Code Composer Studio™ integrated development environment (IDE) and the TI Resource Explorer. This ecosystem offers a wealth of libraries, code examples, and documentation to accelerate the development process and reduce time-to-market.

Whether you're designing consumer electronics, industrial control systems, or wireless sensors, the XMS430FR2355TRHAR from Texas Instruments offers a reliable and efficient solution to meet your microcontroller needs.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess