EN
  • EN
  • DE

MAX6326XR25+T

Part No MAX6326XR25+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.50V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 021929-MAX6326XR25+T
Ultra Librarian 3D Model Ultra Librarian MAX6326XR25+T CAD Model

Description

Maxim Integrated MAX6326XR25+T Voltage Supervisor

The MAX6326XR25+T is a high-quality voltage supervisor component designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This particular device is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a reliable solution to ensure system stability by supervising the power supply voltage levels.

This voltage supervisor is characterized by its precision monitoring of a 2.5V power supply, making it suitable for a wide range of applications that require a stable and precise voltage to operate correctly. It is particularly useful in systems where data integrity is critical and where power fluctuations can lead to system resets, data loss, or damage to the electronic components.

The MAX6326XR25+T comes in a compact, surface-mount package, which is ideal for space-constrained applications. The small footprint of the device allows it to be easily integrated into various electronic assemblies, including portable devices, embedded systems, and industrial controls.

Key features of the MAX6326XR25+T include:

  • Precision Voltage Monitoring: Accurate supervision of 2.5V power supplies, ensuring reliable operation of the system.
  • Low Power Consumption: Designed for energy-efficient performance, which is crucial for battery-operated devices.
  • Manual Reset Input: Provides the ability to manually trigger a system reset, offering additional control to the user.
  • Reset Output: The device generates a reset signal when it detects a voltage that is out of tolerance, automatically initiating a system reset to prevent malfunction.
  • High Supply Voltage Tolerance: Capable of withstanding transient overvoltages, enhancing the robustness of the system.

The MAX6326XR25+T is available in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated assembly processes, making it a convenient choice for mass production environments. With its combination of precision, reliability, and ease of integration, the MAX6326XR25+T voltage supervisor from Maxim Integrated is an excellent choice for designers looking to enhance the stability and robustness of their electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess