EN
  • EN
  • DE

XCC3100ZG1MRTDT

Part No XCC3100ZG1MRTDT
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF FRONT END / RF Front End WLAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
RF Type WLAN
Base Product Number XCC310
Standard Package 50 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 799992-XCC3100ZG1MRTDT
Ultra Librarian 3D Model Ultra Librarian XCC3100ZG1MRTDT CAD Model

Description

Introducing the Texas Instruments XCC3100ZG1MRTDT

The Texas Instruments XCC3100ZG1MRTDT is a cutting-edge connectivity solution designed to meet the rigorous demands of modern smart applications. This product is part of the renowned SimpleLink™ family, which is known for providing reliable and secure wireless and Internet-of-Things (IoT) connections.

The XCC3100ZG1MRTDT is a powerful Wi-Fi module that boasts a host of features aimed at simplifying the development process and accelerating time to market for IoT devices. It is an ideal choice for developers looking to integrate Wi-Fi functionality into their products with minimal effort and maximum performance.

Key Features

  • Low Power Consumption: Designed for battery-operated devices, the XCC3100ZG1MRTDT ensures efficient power management, extending the life of your product.
  • Advanced Security: With built-in security protocols, including WPA/WPA2 personal and enterprise security, this module keeps your wireless communications safe from unauthorized access.
  • Robust Connectivity: The module supports 2.4 GHz Wi-Fi, ensuring robust and reliable connections even in environments with high interference.
  • Easy Integration: The compact form factor and comprehensive support for various host interfaces make it easy to integrate into a wide range of products.
  • Cloud Connectivity: It comes with support for multiple cloud platforms, enabling seamless data exchange and remote management of IoT devices.

Applications

The versatility of the XCC3100ZG1MRTDT makes it suitable for a wide array of applications, including but not limited to:

  • Smart Home Devices
  • Home Automation Systems
  • Wireless Sensors and Monitors
  • Healthcare Equipment
  • Industrial Automation

Overall, the Texas Instruments XCC3100ZG1MRTDT is a top-tier solution for any developer aiming to incorporate Wi-Fi capabilities into their products with confidence. Its blend of power efficiency, robust security, and easy integration makes it a standout choice in the market.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess