EN
  • EN
  • DE

WL1833GYFVR

Part No WL1833GYFVR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1104681-WL1833GYFVR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WL1833GYFVR CAD Model

Description

The WL1833GYFVR is a highly integrated wireless local area network (WLAN) and Bluetooth (BT) module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This module is specifically engineered to provide a high-performance wireless connectivity solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Wi-Fi and Bluetooth Integration: The WL1833GYFVR combines Wi-Fi 802.11 b/g/n and Bluetooth 4.1 technologies, allowing for dual-mode connectivity and enhanced data communication capabilities.
  • Advanced Security: With support for Wi-Fi security protocols such as WPA, WPA2, and enterprise-level security, the module ensures secure data transmission and robust protection against unauthorized access.
  • Low Power Consumption: Designed with power efficiency in mind, the module is ideal for battery-powered devices, extending operational time and reducing the overall power footprint.
  • Compact Design: The small form factor of the WL1833GYFVR makes it suitable for space-constrained applications, enabling integration into a variety of devices without compromising on performance.
  • High Throughput: The module supports high-speed data rates, ensuring fast and reliable wireless communication for data-intensive applications.

Applications

The versatile nature of the WL1833GYFVR allows it to be used in numerous applications, including:

  • Smart Home Devices
  • Automotive Infotainment Systems
  • Industrial Automation
  • Portable Medical Devices
  • Wearable Technology

Technical Specifications

Parameter Value
Wi-Fi Standard 802.11 b/g/n
Bluetooth Standard 4.1
Frequency Band 2.4 GHz
Interface SDIO, UART, PCM
Supply Voltage 1.8V to 3.6V
Operating Temperature Range -40°C to 85°C

For developers and engineers looking to integrate wireless capabilities into their products with ease, the WL1833GYFVR from Texas Instruments offers a robust and flexible solution that combines performance, security, and power efficiency in a compact package.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess