The WL1271BYFVR is a sophisticated wireless connectivity solution from the renowned semiconductor manufacturer, Texas Instruments. This highly integrated chip is designed to support a wide range of applications that require Bluetooth and Wi-Fi connectivity. Its compact form factor and low power consumption make it an ideal choice for portable and battery-powered devices.
Key Features
- Wi-Fi and Bluetooth Integration: The WL1271BYFVR combines IEEE 802.11b/g/n Wi-Fi and Bluetooth 4.0 technologies, enabling devices to connect to wireless networks and communicate with other Bluetooth-enabled devices seamlessly.
- Low Power Consumption: Designed for efficiency, the WL1271BYFVR is optimized for low power consumption, extending the battery life of the host device, making it suitable for mobile and IoT applications.
- High Throughput: With support for Wi-Fi 802.11n, this product offers high-speed wireless connectivity, ensuring fast data transfer rates for a better user experience.
- Robust Security: The chip includes advanced security protocols to protect wireless communications, including WPA, WPA2, and enterprise-level encryption.
- Small Footprint: The compact size of the WL1271BYFVR allows for integration into space-constrained designs without compromising performance.
Applications
The WL1271BYFVR is versatile and can be used in various applications, including:
- Smartphones and Tablets
- Portable Gaming Devices
- Wearable Technology
- Medical Devices
- Industrial Automation Systems
- Home Automation and Smart Home Devices
Technical Specifications
| Feature |
Description |
| Wi-Fi Standard |
IEEE 802.11b/g/n |
| Bluetooth Standard |
Bluetooth 4.0 |
| Interface |
SDIO, UART, PCM |
| Supply Voltage |
1.8V |
| Operating Temperature |
-40°C to 85°C |
Overall, the WL1271BYFVR from Texas Instruments represents a powerful and reliable solution for designers looking to integrate wireless capabilities into their products with minimal design complexity and power consumption.