EN
  • EN
  • DE

SN74HCT03D

Part No SN74HCT03D
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095000-SN74HCT03D
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HCT03D CAD Model

Description

The SN74HCT03D device from Texas Instruments is a high-performance, quadruple two-input NAND gate integrated circuit. This logic gate IC is designed to operate with a wide voltage range and is particularly suitable for interfacing with TTL (Transistor-Transistor Logic) levels. This makes it an ideal choice for a variety of digital applications, including computers, data processing equipment, and control systems.

Key Features

  • Logic Type: Quadruple 2-Input NAND Gate
  • Operating Voltage: 4.5 V to 5.5 V, compatible with TTL level inputs
  • Output Drive Capability: Capable of driving 10 LSTTL loads
  • Package: SOIC-14 (Small Outline Integrated Circuit), providing a compact footprint
  • Temperature Range: -40°C to 85°C operational range, ensuring reliability under various environmental conditions

The SN74HCT03D is characterized for operation from -40°C to 85°C, making it robust for industrial applications. It features a balanced propagation delay and transition times, which guarantees fast operation and stable performance across the device's entire operating range.

Applications

The versatile nature of the SN74HCT03D makes it suitable for a wide array of digital circuits. Its applications include:

  • Logic level translation
  • Waveform generation
  • Signal gating
  • Function generation
  • Complex logic circuitry

With its high noise immunity and low power consumption, the SN74HCT03D is also ideal for use in battery-powered devices where power efficiency is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74HCT03D, like all TI products, is subjected to rigorous testing and quality control procedures. This ensures that each device meets the high standards expected for professional electronic components.

Whether you are designing a new system or troubleshooting an existing one, the SN74HCT03D provides the performance and reliability that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess