Products specifications Report Issue?

Reference Date Code 1144+
Reference case DFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712880-WL1271BTYFVR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL1271BTYFVR CAD Model

Description

Product Overview: Texas Instruments WL1271BTYFVR

The WL1271BTYFVR is a highly integrated wireless connectivity solution from Texas Instruments, designed to meet the needs of a wide range of applications that require Bluetooth and Wi-Fi capabilities. This compact module combines both 2.4 GHz WLAN and Bluetooth technology, enabling devices to communicate in various environments and network configurations. It is particularly suited for mobile devices, smart gadgets, and Internet of Things (IoT) applications where space is at a premium, and multiple wireless communication standards are necessary.

Key Features

  • Wi-Fi and Bluetooth Integration: Offers both WLAN IEEE 802.11b/g/n and Bluetooth 2.1+EDR/3.0/4.0 capabilities, enabling robust wireless communication.
  • Low Power Consumption: Designed for power-sensitive applications, the WL1271BTYFVR features power-saving modes that extend battery life in portable devices.
  • High Performance: Delivers high data rates and reliable connectivity for a seamless user experience in wireless data and audio streaming.
  • Compact Size: Its small form factor allows for integration into space-constrained designs without compromising performance.
  • Easy Integration: Comes with comprehensive software support, simplifying the integration process with existing system architectures.

Applications

The versatility of the WL1271BTYFVR makes it ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Audio Systems
  • Health and Fitness Trackers
  • Home and Industrial Automation Systems
  • Wearable Technology

Technical Specifications

Parameter Value Wi-Fi Standard IEEE 802.11b/g/n Bluetooth Standard 2.1+EDR/3.0/4.0 Frequency Band 2.4 GHz Interface SDIO, UART, PCM Supply Voltage 1.8V to 3.6V

In conclusion, the Texas Instruments WL1271BTYFVR is a powerful, efficient, and versatile wireless module that is an excellent choice for developers looking to incorporate both Wi-Fi and Bluetooth technologies into their products.

You May Also Be Interested in

Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention