Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM431
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199888-LM431BIM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian LM431BIM CAD Model

Description

Product Overview: Texas Instruments LM431BIM Adjustable Precision Zener Shunt Regulator

The LM431BIM is a versatile, precision Zener shunt regulator from the reputable manufacturer Texas Instruments. This device is designed to provide an adjustable output voltage that can be set to any value between V<sub>REF (approximately 2.5 volts) and 36 volts with two external resistors. The LM431BIM is widely used in a variety of applications, including adjustable voltage and current regulators, switching power supplies, and as a precision current limiter.

With its three-terminal adjustable shunt regulator configuration, the LM431BIM offers excellent temperature stability and output current handling capability up to 100mA. The reference voltage (V<sub>REF) is ensured to ±0.5% accuracy for B-grade devices at 25°C, and ±1% accuracy over the full operating temperature range from -40°C to +85°C. This level of precision is ideal for critical applications where voltage regulation is paramount.

Key Features:

  • Adjustable Output Voltage: Any value between 2.5V and 36V can be achieved with the use of two external resistors.
  • High Precision: Reference voltage accuracy is ±0.5% (B-grade) at 25°C.
  • Low Dynamic Output Impedance: The dynamic output impedance of the LM431BIM is typically 0.22 ohms, making it a stable and reliable regulator.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range from -40°C to +85°C, suitable for various environmental conditions.
  • Surface-Mount Package: The LM431BIM comes in an SOIC-8 package, which is ideal for space-constrained applications.

The LM431BIM shunt regulator's performance is enhanced by its fast turn-on response and its ability to operate with up to 100mA of sinking current without the need for an external transistor. This makes it an excellent choice for power supply tracking error amplifier applications and voltage monitoring.

Whether you're designing a new power supply or looking to improve an existing one, the Texas Instruments LM431BIM offers the flexibility, reliability, and precision needed for high-performance voltage regulation solutions.

You May Also Be Interested in

Maxim Integrated
Low-Voltage Reference | IC VREF SHUNT 1.23V 8SOIC
Need more? Email Us
ECAD model for ICL8069CCSA
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS2431ACX RF
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF
STMicroelectronics
V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Lowest to $0.6574
ECAD model for TS431BILT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention