EN
  • EN
  • DE

VSP5324RGCT

Part No VSP5324RGCT
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Quad Channel 12-Bit, 80MSPS ADC 64-VQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 4
Number of Analog Inputs 4
Polarity Bipolar, Unipolar
Quiescent Current 185 mA
RoHS Compliant
Sampling Rate 80 Msps
Win Source Part Number 1197364-VSP5324RGCT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP5324RGCT CAD Model

Description

The VSP5324RGCT is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is specifically tailored for precision applications that require accurate analog signal digitization. It is a perfect fit for industries such as medical imaging, professional video, test and measurement, and communications infrastructure.

Key Features

  • High Resolution: The VSP5324RGCT offers a high-resolution conversion capability, ensuring that even the most subtle analog signals are captured with precision.
  • Multiple Channels: With its multi-channel design, this ADC can process several analog inputs simultaneously, which is crucial for complex systems that require synchronized data acquisition.
  • Low Power Consumption: Despite its high performance, the VSP5324RGCT is engineered to consume minimal power, making it an energy-efficient choice for portable and battery-operated devices.
  • Advanced Signal Processing: Integrated signal processing features enhance the ADC's performance, providing cleaner outputs and reducing the need for external components.
  • Robust Interface Options: The device supports a variety of digital interfaces, enabling easy integration with microcontrollers, DSPs, and other digital systems.

Applications

The versatility of the VSP5324RGCT allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Medical Imaging Equipment
  • Professional Video Recording and Editing Systems
  • Test and Measurement Instruments
  • Communication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the VSP5324RGCT is no exception. It is built to meet the highest industry standards, ensuring reliable performance in even the most demanding environments. With Texas Instruments' extensive support and resources, customers can confidently incorporate the VSP5324RGCT into their designs, benefiting from its superior features and performance.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9139 $62.7417
6+ $17.1602 $102.9612
10+ $16.6239 $166.2390
13+ $16.0877 $209.1401
17+ $15.5514 $264.3738
22+ $13.9426 $306.7372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess