EN
  • EN
  • DE

BZX284-B10

Part No BZX284-B10
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Single 10V 2% 400mW 2-Pin SOD / DIODE ZENER 10V 400MW SOD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 200nA @ 7V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 201827-BZX284-B10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX284-B10
Introduction Date April 17, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX284-B10 CAD Model

Description

The BZX284-B10 is a high-performance Zener diode from the reputable semiconductor manufacturer NXP Semiconductors. Specifically designed for voltage regulation and voltage reference applications, this Zener diode is a crucial component in a wide array of electronic circuits. Its compact form factor and precise voltage clamping capabilities make it an ideal choice for space-constrained applications that require accurate voltage regulation.

Key Features

  • Nominal Zener Voltage: 10V, providing a stable reference voltage for various circuits.
  • Power Dissipation: Capable of dissipating up to 400 mW, ensuring reliable performance under different operating conditions.
  • Tolerance: Precision tolerance options available, including ±2% and ±5%, allowing designers to select the appropriate level of precision for their application.
  • Package: Supplied in a small SOD110 surface-mounted package, which is suitable for high-density PCB designs.
  • Temperature Stability: Excellent stability over a broad temperature range, maintaining consistent performance from -65°C to +150°C.
  • Low Leakage Current: Designed to have a very low leakage current, enhancing the overall efficiency of the electronic device.

Applications

The BZX284-B10 Zener diode is versatile and can be used in various electronic devices and systems. Some of the typical applications include:

  • Voltage regulation in power supplies
  • Reference voltage sources in analog circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions and computers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZX284-B10 is no exception. Manufactured to the highest industry standards, this Zener diode ensures long-term reliability for all your electronic projects. Whether you are designing a simple power supply or a complex analog circuit, the BZX284-B10 from NXP provides the performance and durability you need.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess