EN
  • EN
  • DE

VSP5010PM

Part No VSP5010PM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 12-Bit, 31-MSPS, Dual-Channel CCD ANALOG FRONT-END FOR DIGITAL COPIERS | IC AFE 2 CHAN 12BIT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 12
Number of Channels 2
Power (W) 290mW
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number VSP5010
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1279907-VSP5010PM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP5010PM CAD Model

Description

The VSP5010PM is a high-performance, precision integrated circuit from Texas Instruments, designed to cater to a wide range of applications that require accurate analog signal processing. This product is part of Texas Instruments' extensive portfolio of electronic components that are known for their reliability, durability, and cutting-edge technology.

Key Features

  • High Precision: The VSP5010PM boasts exceptional precision, making it ideal for sensitive applications where accuracy is paramount.
  • Low Noise: Engineered to minimize noise interference, this product ensures clean signal processing, which is crucial for high-fidelity applications.
  • Wide Dynamic Range: With an extensive dynamic range, the VSP5010PM can handle a broad spectrum of signal amplitudes, ensuring versatility across different use cases.
  • Robust Interface Options: The device includes various interfacing capabilities, allowing for seamless integration with other components and systems.

Applications

The VSP5010PM is suitable for a variety of applications, including:

  • Medical Imaging Equipment
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Industrial Control Systems
  • High-End Consumer Electronics

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Data Interface Digital, Parallel, etc. Resolution Specified Bits

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the VSP5010PM.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the VSP5010PM. Customers can access a wealth of resources, including technical documentation, reference designs, and customer support services, to facilitate the integration of the VSP5010PM into their projects.

You May Also Be Interested in

Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Texas Instruments
Lowest to $7.2089
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4031 $82.8062
3+ $33.9718 $101.9154
5+ $32.9102 $164.5510
7+ $31.8486 $222.9402
9+ $30.7870 $277.0830
11+ $27.6021 $303.6231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess