EN
  • EN
  • DE

VSP2582

Part No VSP2582
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CCD ANALOG FRONT-END FOR DIGITAL CAMERAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1279901-VSP2582
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP2582 CAD Model

Description

Introducing the VSP2582: A High-Performance Analog-to-Digital Converter

The VSP2582 from Texas Instruments is a state-of-the-art analog-to-digital converter (ADC) designed for applications requiring high-speed data acquisition and exceptional signal quality. This precision ADC is an ideal choice for medical imaging, test and measurement, and industrial automation, where accuracy and reliability are paramount.

Key Features

  • Resolution: The VSP2582 boasts a high-resolution 16-bit analog-to-digital conversion, ensuring detailed and accurate digital representation of the input signal.
  • Sampling Rate: With a fast sampling rate, this ADC can handle a wide range of dynamic signals, making it versatile for various high-speed applications.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes for diverse application requirements.
  • Low Noise Performance: The device is engineered to offer low noise levels, which is critical for high-fidelity signal processing and can significantly improve the signal-to-noise ratio (SNR).
  • Power Efficiency: Energy efficiency is a hallmark of the VSP2582, with low power consumption that enhances its suitability for portable and battery-powered devices.

Advanced Integration

The VSP2582 integrates several advanced features to simplify system design and enhance performance. It includes an internal voltage reference, eliminating the need for external components and reducing system complexity. Additionally, it offers various digital interfaces for easy integration with microcontrollers and digital signal processors (DSPs).

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the VSP2582 is no exception. It is built to meet the rigorous standards of industrial and medical applications. Moreover, customers can benefit from Texas Instruments' extensive support network, including detailed documentation, reference designs, and customer service to accelerate product development and time-to-market.

Conclusion

The VSP2582 from Texas Instruments represents a blend of performance, integration, and reliability. It is an excellent choice for designers looking to enhance the precision and efficiency of their data acquisition systems. With its robust feature set and the backing of Texas Instruments' support, the VSP2582 is set to be a key component in the next generation of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess