Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 3.2 V ~ 5.5 V
Data Converters A/D 6x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 795539-ST72C215G2M3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 28
Family Name ST72C215G2
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72C215G2M3 CAD Model

Description

ST72C215G2M3 - A Robust 8-bit MCU from STMicroelectronics

The ST72C215G2M3 is an advanced 8-bit microcontroller (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications that require high performance, reliability, and low power consumption. This versatile MCU is based on the industry-proven ST7 family, making it an ideal choice for both complex and simple tasks in various sectors such as automotive, industrial control, home appliances, and personal electronics.

At the heart of the ST72C215G2M3 is a high-efficiency 8-bit CPU operating at a frequency of up to 8 MHz, which is capable of executing most instructions in just a few microseconds. The MCU comes with a generous 32K bytes of Flash program memory, ensuring ample space for application code and data storage. Additionally, the device includes 1K bytes of RAM, providing enough working memory for real-time operations and complex algorithms.

One of the key features of the ST72C215G2M3 is its robust I/O capabilities. It boasts 68 I/O pins, which are highly configurable and can be tailored to interface with a wide range of peripherals and external devices. This flexibility makes it an excellent choice for applications that require multiple connections and communication protocols.

The MCU also offers a rich set of integrated peripherals, including:

  • A 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Multiple communication interfaces such as SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit), facilitating easy data exchange with other digital systems.
  • A comprehensive set of timers, including a main timer, watchdog timer, and PWM (Pulse Width Modulation) outputs, which are essential for time-sensitive control tasks.

For enhanced security and data protection, the ST72C215G2M3 incorporates a range of features such as programmable read and write protection for the Flash memory. The MCU also supports an in-circuit programming and in-application programming (IAP) capability, allowing for firmware updates and bug fixes post-deployment, which is critical for maintaining the longevity and reliability of the end product.

Overall, the ST72C215G2M3 from STMicroelectronics is a powerful and flexible MCU solution that delivers the performance and features needed for a broad spectrum of applications. Its combination of processing power, memory resources, and integrated peripherals makes it a go-to choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention