EN
  • EN
  • DE

VSP1000DSFR

Part No VSP1000DSFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Power, High-Speed Buffer for CCD Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 1
-3db Bandwidth 210MHz
Operating Supply Current 2mA
Dual Supply Voltage (±) 10 V ~ 16 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 6-XFDFN
Manufacturer Package 6-SON (1x1)
Win Source Part Number 1279892-VSP1000DSFR
Manufacturer Homepage www.ti.com
Family Name VSP1000
Introduction Date January 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP1000DSFR CAD Model

Description

The VSP1000DSFR is a state-of-the-art digital signal processor (DSP) from Texas Instruments, designed to cater to the demanding needs of high-performance signal processing applications. This advanced DSP is an embodiment of the latest technology in digital signal processing, offering an optimal balance between power efficiency and computational capability.

Key Features

  • High-Performance Processing: The VSP1000DSFR boasts a powerful core that is capable of executing complex algorithms at high speeds, making it suitable for applications such as audio and video processing, telecommunications, and industrial control systems.
  • Low Power Consumption: Despite its high performance, the VSP1000DSFR is designed with energy efficiency in mind. Its low power consumption makes it ideal for battery-powered devices or any application where power efficiency is crucial.
  • Advanced Peripherals: This DSP comes equipped with a range of peripherals that facilitate easy integration with other system components. These include high-speed interfaces, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • Robust Security Features: To ensure the protection of data and intellectual property, the VSP1000DSFR includes robust security features that safeguard against unauthorized access and tampering.
  • Scalability: Texas Instruments designed the VSP1000DSFR to be scalable, allowing designers to use it in a range of products, from simple to complex, without significant changes to the core architecture.

Applications

The VSP1000DSFR is versatile and can be used in a variety of applications, including:

  • Professional and consumer audio equipment
  • High-definition video processing and streaming
  • Wireless and wired communication systems
  • Automotive infotainment and advanced driver-assistance systems (ADAS)
  • Medical imaging and diagnostic equipment

Support and Resources

Texas Instruments provides comprehensive support for the VSP1000DSFR, including detailed datasheets, application notes, and a suite of development tools to assist engineers in product development. Additionally, TI's active community forum and customer support services are available to help resolve any technical challenges that may arise.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess