EN
  • EN
  • DE

VFC320BP

Part No VFC320BP
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER V-F/F-V 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 1MHz
Full Scale ±20ppm/°C
Linearity ±0.1%
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 036258-VFC320BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC320BP CAD Model

Description

The VFC320BP is a precision voltage-to-frequency and frequency-to-voltage converter from Texas Instruments, designed to provide high accuracy and excellent temperature stability. This versatile integrated circuit is well-suited for a wide range of applications such as analog-to-digital conversion, long-term integration, linear frequency modulation, voltage-to-frequency conversion in isolated systems, and many more.

Key Features

  • Wide Dynamic Range: The VFC320BP offers a dynamic range of 14 bits, ensuring reliable performance across a broad spectrum of input voltages.
  • High Linearity: With a linearity error of typically ±0.01%, the device guarantees precise conversion, which is critical for measurement and control systems.
  • Temperature Stability: The temperature coefficient is as low as 50 ppm/°C, which means the device maintains its accuracy over a wide temperature range.
  • Frequency Range: It is capable of operating over a frequency range of 1 Hz to 100 kHz, catering to various application requirements.
  • Supply Voltage: The VFC320BP is designed to operate from a single supply voltage of 5V to 36V or a dual supply of ±5V to ±18V, providing flexibility in system design.

Applications

  • Analog-to-Digital Conversion
  • Isolated Data Acquisition Systems
  • Motor Speed Control
  • Variable Frequency Oscillators
  • Signal Conditioning Systems

Package and Reliability

The VFC320BP comes in a 16-pin plastic DIP package, ensuring ease of integration into a wide array of circuit designs. Texas Instruments' commitment to quality means that the VFC320BP is manufactured to the highest standards, ensuring reliable performance for critical applications.

Conclusion

With its high precision, wide dynamic range, and excellent temperature stability, the VFC320BP from Texas Instruments stands out as a superior choice for designers requiring a reliable voltage-to-frequency or frequency-to-voltage converter. Whether for industrial, automotive, or communication systems, the VFC320BP delivers the performance and flexibility needed to meet the demands of complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess