EN
  • EN
  • DE

ULN2065NE

Part No ULN2065NE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case DIP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 757761-ULN2065NE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2065NE CAD Model

Description

The ULN2065NE from Texas Instruments is a high-voltage, high-current Darlington transistor array designed for applications requiring relay drivers, display drivers, line drivers, and logic buffers. This integrated circuit consists of four NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 1.5 A. The pairs can be connected in parallel for higher current capability.

Key Features

  • High-Voltage Outputs: The ULN2065NE can handle output voltages up to 50V, making it suitable for interfacing with higher voltage systems.
  • High-Current Handling: Each of the four included Darlington pairs can handle a collector current of 1.5 A, with the capability to parallel pairs for increased current.
  • Integrated Clamp Diodes: The presence of built-in clamp diodes allows this array to switch inductive loads while protecting the circuit from voltage spikes.
  • Wide Operating Temperature Range: This device operates efficiently across a wide temperature range, from -20°C to 85°C, ensuring reliability in various environments.
  • Output Clamp Voltage: The ULN2065NE provides an output clamp voltage of 50V, which is beneficial for driving inductive loads.

Applications

The versatility of the ULN2065NE makes it an excellent choice for a wide range of applications, including:

  • Relay Drivers
  • Stepper and DC Motor Drivers
  • LED and Display Drivers
  • Buffer Circuits

Product Specifications

Parameter Value
Output Voltage (max) 50V
Collector Current (per Darlington pair) 1.5A
Clamp Diodes Yes
Operating Temperature Range -20°C to 85°C

With its robust design and high-performance capabilities, the ULN2065NE by Texas Instruments is a reliable and efficient solution for driving high-current loads in your electronic projects.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess