EN
  • EN
  • DE

SN65LVDS9637

Part No SN65LVDS9637
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SPEED DIFFERENTIAL LINE RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252932-SN65LVDS9637
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS9637 CAD Model

Description

The SN65LVDS9637 from Texas Instruments is a robust, dual high-speed differential line receiver designed to meet the demanding requirements of balanced transmission lines. This integrated circuit is a part of TI's line of products optimized for signaling rates as high as 400 Mbps. The device is ideal for applications that require low power dissipation, high data rates, and noise immunity in a compact footprint.

Key Features

  • High-Speed Operation: Capable of handling signaling rates up to 400 Mbps, making it suitable for high-speed data transmission environments.
  • Low Voltage Differential Signaling (LVDS): Utilizes LVDS technology that offers low power consumption and minimizes electromagnetic interference (EMI), ensuring signal integrity over long distances.
  • Dual Receivers: Features two independent line receivers, each with a separate input and output, allowing for flexibility in handling multiple data streams.
  • Wide Range of Supply Voltages: Operates over a supply voltage range from 3.0 V to 3.6 V, accommodating various system requirements.
  • Fail-Safe Circuitry: Includes fail-safe circuitry that ensures a high output state when inputs are left open, shorted, or terminated but idle.
  • Industrial Temperature Range: Rated for operation over the full industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Flow-Through Pinout: Designed with a flow-through pinout for easy PCB layout and reduced signal skew.

Applications

The SN65LVDS9637 is versatile and can be used in a variety of applications, including:

  • High-speed data communications for networking and telecommunications
  • Point-to-point baseband data transmission
  • Clock distribution networks
  • Backplane interfacing
  • Industrial control systems
  • Professional video and imaging equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDS9637 is no exception. It is designed to meet or exceed the stringent specifications required for industrial and commercial applications. With Texas Instruments' advanced manufacturing processes and rigorous testing, users can expect consistent performance and durability from this product.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess